Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.53
|
No stock
|
Buy Now | |
TE Store
from US$4.81
|
1,310
in stock
|
Buy Now | |
Rapid Electronics
from US$3.21
|
483
in stock
|
Buy Now | |
Chip One Stop
from US$3.47
|
483
in stock
|
Buy Now | |
Distrelec
from US$4.31
|
483
in stock
|
Buy Now | |
Powell Electronics
from US$4.32
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$5.08
|
166
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
166
in stock
|
Buy Now | |
RS Americas
from US$5.60
|
15
in stock
|
Buy Now | |
element14
from US$4.96
|
1
in stock
|
Buy Now | |
Farnell
from US$5.55
|
1
in stock
|
Buy Now | |
Future Electronics
from US$3.46
|
-
|
Buy Now | |
Boersig
from US$3.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 16 |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .125in, 3.18mm |
Connector Height | .548in, 13.94mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 39.62mm, 1.56in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Quantity | 18 |
実装方法 | Tray |
Packaging Method | Tray |
Latch Type | Long |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
Connector Type | Header |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .155in, 3.94mm |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L UNIV HDR 16P VERT LG LAT Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5102321-3 | Internal Number: 5102321-3 | TE Connectivity | TE Store |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 16P VERT LG LAT | Distrelec |
Wire-Board Connector, Header, 16 Position, 2.54Mm | Newark Electronics |
Conn Ejector Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
HEADER, UNIVERSAL EJECTION PIN, AMP-LATCH, 16 POS, 2.54 X 2.54, PCB, VERTICAL | TE Connectivity 5102321-3 | RS Americas |
AMP-LATCH ejection header, 2.54mm, 16P | RS |
AMP-LATCH 16 Position Through-Hole Dual Row Straight Pin Header | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Tail Length | 3.94mm |
Where can I find additional details, specifications and documents for a 5102321-3?
Additional datasheets, footprints and schematics for 5102321-3 are listed on our Part Details page. You can also find images and similar parts to 5102321-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102321-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102321-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102321-3 fall under?
The 5102321-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5102321-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102321-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102321-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102321-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 5102321-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102321-3 often in real-time on the comparison pages.
What if I can't find stock of 5102321-3?
You can fill out our help required form which you can use to request a quote for 5102321-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.