Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
958
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
958
in stock
|
Buy Now | |
Distrelec
from US$2.27
|
958
in stock
|
Buy Now | |
Farnell
from US$2.50
|
800
in stock
|
Buy Now | |
TE Store
from US$2.31
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
-
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
RS Americas
from US$2.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | With |
Post Size | .025in, .64mm |
Number of Rows | 2 |
Number of Positions | 16 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | .35in, 8.89mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 8.89mm |
Connector Length | 27.94mm, 1.1in |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Mating Entry Location | Top |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Polarization | With |
Mating Alignment Type | Center |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
Packaging Quantity | 50 |
Packaging Method | Package |
実装方法 | Package |
Connector Type | Header |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Header Type | Pin Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .165in, 4.19mm |
Temperature Rating | High |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
TE Connectivity - AMP IDC LOW PRO HDR 16P VERT BLUE | Distrelec |
PIN HEADERS | Farnell |
IDC LOW PRO HDR 16P VERT BLUE Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-1761679-6 | Internal Number: 2-1761679-6 | TE Connectivity | TE Store |
IDC LOW PRO HEADER 16P | RS |
Idc Low Pro Hdr 16P Vert Blue |Amp Te Connectivity 2-1761679-6 | Newark Electronics |
Conn Ejector Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Idc Low Pro Header, 16P Vert Blue | TE Connectivity 2-1761679-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1761679-6?
Additional datasheets, footprints and schematics for 2-1761679-6 are listed on our Part Details page. You can also find images and similar parts to 2-1761679-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1761679-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1761679-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1761679-6 fall under?
The 2-1761679-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1761679-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1761679-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1761679-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1761679-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2-1761679-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1761679-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1761679-6?
You can fill out our help required form which you can use to request a quote for 2-1761679-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.