Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.23
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$2.96
|
5,986
in stock
|
Buy Now | |
Distrelec
from US$3.14
|
5,391
in stock
|
Buy Now | |
TE Store
from US$3.93
|
3,653
in stock
|
Buy Now | |
Future Electronics
from US$2.53
|
1,424
in stock
|
Buy Now | |
Avnet America
from US$2.48
|
922
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
595
in stock
|
Buy Now | |
TTI Europe
from US$2.41
|
500
in stock
|
Buy Now | |
Farnell
from US$3.41
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$3.81
|
59
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,260
in stock
|
Buy Now | |
RS Americas
from US$3.36
|
-
|
Buy Now | |
element14
from US$3.48
|
-
|
Buy Now | |
Boersig
from US$2.49
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Post Size | .025in, .64mm |
Daisy Chain | With |
Number of Rows | 2 |
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Connector Height | 8.89mm, .35in |
Connector Length | 1.1in, 27.94mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 8.89mm |
Shrouded End Dimension | .15in, 3.81mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Mating Entry Location | Top |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Center |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
Polarization | With |
Mating Retention | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 50 |
実装方法 | Package |
Connector Type | Header |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.6mm, .102in |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
PIN HEADER 16 POS VERT LOW PROFILE | Rapid Electronics |
TE Connectivity - AMP IDC LOW PRO HDR 16P VERT BLUE | Distrelec |
IDC LOW PRO HDR 16P VERT BLUE Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-1761603-6 | Internal Number: 2-1761603-6 | TE Connectivity | TE Store |
AMP-LATCH 16 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
Conn Shrouded Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
16P IDC BOX HDR STRAIGHT BLUE | TTI Europe |
CONN, HEADER, 16POS, 2ROW, 2.54MM, TH | Farnell |
Connector, Header, 16Pos, 2.54Mm | Newark Electronics |
16 way IDC low profile straight header | RS |
HEADER, PIN, IDC, AMP-LATCH, 16 POS, LOW PROFILE, PCB, VERTICAL, BLUE | TE Connectivity 2-1761603-6 | RS Americas |
HEADER, STRAIGHT, 16WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
Material | Glass Reinforced Thermoplastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.9mm |
Polarisation Type | Bump |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 2-1761603-6?
Additional datasheets, footprints and schematics for 2-1761603-6 are listed on our Part Details page. You can also find images and similar parts to 2-1761603-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1761603-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1761603-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1761603-6 fall under?
The 2-1761603-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1761603-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1761603-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1761603-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1761603-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Future Electronics and Avnet America have stock available or on a lead time for 2-1761603-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1761603-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1761603-6?
You can fill out our help required form which you can use to request a quote for 2-1761603-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.