Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
210
in stock
|
Buy Now | |
TTI Europe
from US$1.23
|
5,310
in stock
|
Buy Now | |
TE Store
from US$2.11
|
2,101
in stock
|
Buy Now | |
Heilind Electronics
from US$1.63
|
837
in stock
|
Buy Now | |
Powell Electronics
from US$1.65
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$1.95
|
468
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
468
in stock
|
Buy Now | |
Distrelec
from US$2.06
|
360
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.63
|
279
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
270
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
90
in stock
|
Buy Now | |
RS Americas
from US$2.55
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.19
|
81
in stock
|
Buy Now | |
element14
from US$1.44
|
19
in stock
|
Buy Now | |
Farnell
from US$1.39
|
19
in stock
|
Buy Now | |
Boersig
from US$1.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
PCB Mount Orientation | Right Angle |
Number of Positions | 16 |
Ejection Latches | Without |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Design | Square Post |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | 1.1in, 27.94mm |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 8.813mm, .347in |
コネクタの高さ | 8.813mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Glass Filled Nylon/PBT |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Retention | Without |
Polarization | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Solder Process Feature | Board Standoff |
実装方法 | Tube |
Packaging Quantity | 35 |
Packaging Method | Tube |
製品タイプ | Connector |
Header Type | Pin Header |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L LOW PRO HDR 16P RA BLACK Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103310-3 | Internal Number: 5103310-3 | TE Connectivity | TE Store |
5103310-3 - A/L Low Pro Hdr 16P Ra Black Rohs Compliant: Yes |Amp Te Connectivity 5103310-3 | Newark Electronics |
Conn Shrouded Header HDR 16 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TE Connectivity A/L LOW PRO HDR 16P RA BLACK Headers & W | Distrelec |
5103310-3 - A/L LOW PRO HDR 16P RA BLACK | Rapid Electronics |
16 Way HE10 r/a PCB Header Plug | RS |
AMP-LATCH 16 Position 2.54 mm Pitch Through Hole Dual Row Right Angle Pin Header | Future Electronics |
Header, Low Profile | RS Americas |
Socket | Transfer Multisort Elektronik |
WTB CONNECTOR, HEADER, 16POS, 2ROW | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 5103310-3?
Additional datasheets, footprints and schematics for 5103310-3 are listed on our Part Details page. You can also find images and similar parts to 5103310-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103310-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103310-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103310-3 fall under?
The 5103310-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103310-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103310-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103310-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103310-3 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, Powell Electronics and Newark Electronics have stock available or on a lead time for 5103310-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103310-3 often in real-time on the comparison pages.
What if I can't find stock of 5103310-3?
You can fill out our help required form which you can use to request a quote for 5103310-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.