Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
20
in stock
|
Buy Now | |
TTI Europe
from US$1.14
|
6,930
in stock
|
Buy Now | |
TE Store
from US$2.23
|
3,476
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
630
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
482
in stock
|
Buy Now | |
RS Americas
from US$1.77
|
242
in stock
|
Buy Now | |
Conrad
from US$2.97
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$2.11
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$2.45
|
75
in stock
|
Buy Now | |
Sager
from US$1.49
|
64
in stock
|
Buy Now | |
Distrelec
from US$1.57
|
46
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
element14
from US$1.52
|
-
|
Buy Now | |
Boersig
from US$1.64
|
-
|
Buy Now | |
Farnell
from US$1.58
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Daisy Chain | With |
Connector Profile | Low |
Number of Rows | 2 |
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
端子の下地めっきの材料 | Nickel |
Connector Length | 27.94mm, 1.1in |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | .347in, 8.813mm |
コネクタの高さ | 8.813mm |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Glass Filled Nylon/PBT |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 35 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
製品タイプ | Connector |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
16P IDC BOX HDR STRAIGHT AU30 | TTI Europe |
A/L LOW PRO HDR 16P VERT BLACK Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103309-3 | Internal Number: 5103309-3 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 16 Position, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Pin Header, Vertical, 16-Position, 2 Rows, TP, 1A, Straight, AmpLatch Series | TE Connectivity 5103309-3 | RS Americas |
Total number of pins 16 | Conrad |
HDR VERT DOUBLE 16P low profile | Rapid Electronics |
Headers & Wire Housings HDR VERT DOUBLE 16P low profile | Sager |
TE Connectivity Pin header DIN 41651, 16Contacts | Distrelec |
AMP-LATCH 16 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM | element14 |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5103309-3?
Additional datasheets, footprints and schematics for 5103309-3 are listed on our Part Details page. You can also find images and similar parts to 5103309-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103309-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103309-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103309-3 fall under?
The 5103309-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103309-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103309-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103309-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103309-3 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5103309-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103309-3 often in real-time on the comparison pages.
What if I can't find stock of 5103309-3?
You can fill out our help required form which you can use to request a quote for 5103309-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.