Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.15
|
4,297
in stock
|
Buy Now | |
Newark Electronics
from US$9.41
|
4,297
in stock
|
Buy Now | |
Rapid Electronics
from US$6.33
|
4,297
in stock
|
Buy Now | |
Chip One Stop
from US$6.44
|
4,297
in stock
|
Buy Now | |
Farnell
from US$12.81
|
3,450
in stock
|
Buy Now | |
Future Electronics
from US$8.07
|
-
|
Buy Now | |
Avnet America
from US$7.01
|
-
|
Buy Now | |
RS Americas
from US$9.36
|
-
|
Buy Now | |
Boersig
from US$5.91
|
-
|
Buy Now | |
TE Store
from US$17.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Post Size | .64mm, .025in |
Daisy Chain | With |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 16 |
Ejection Latches | With |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 8.89mm, .35in |
コネクタの高さ | 8.89mm |
Shrouded End Dimension | 3.81mm, .15in |
Connector Length | 1.55in, 39.37mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | PBT |
Mating Entry Location | Top |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Center |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 50 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .102in, 2.6mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
Headers & Wire Housings Hdr 16P Vert Lg Lat Lpro |Amp Te Connectivity 1761686-6 | Newark Electronics |
Headers&Wire Housings HDR 16P VERT LG LAT LPRO | Rapid Electronics |
TE Connectivity - AMP IDC LOW PRO HDR 16P VERT LG LAT | Distrelec |
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM | Farnell |
AMP-LATCH Series 16 Position 2.54mm Dual Row Through Hole Pin Header | Future Electronics |
Conn Ejector Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
1761686 Series,2.54mm Pitch 16 Way 2 Row Straight PCB Header, Solder Term | TE Connectivity 1761686-6 | RS Americas |
Special Order: IDC LOW PRO HDR 16P VERT LG LAT Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1761686-6 | Internal Number: 1761686-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP-Latch Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMP-Latch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1761686-6?
Additional datasheets, footprints and schematics for 1761686-6 are listed on our Part Details page. You can also find images and similar parts to 1761686-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761686-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761686-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761686-6 fall under?
The 1761686-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761686-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761686-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761686-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761686-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1761686-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761686-6 often in real-time on the comparison pages.
What if I can't find stock of 1761686-6?
You can fill out our help required form which you can use to request a quote for 1761686-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.