Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.77
|
7,110
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
7,110
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
7,110
in stock
|
Buy Now | |
Chip One Stop
from US$2.28
|
7,110
in stock
|
Buy Now | |
Farnell
from US$5.84
|
5,700
in stock
|
Buy Now | |
Future Electronics
from US$3.03
|
-
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
RS Americas
from US$4.22
|
-
|
Buy Now | |
Boersig
from US$3.05
|
-
|
Buy Now | |
TE Store
from US$6.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Design | Square Post |
Contact Shape & Form | Square |
Connector Length | 32.004mm, 1.26in |
コネクタの高さ | 8.636mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | 8.636mm, .548in |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Red |
Housing Material | PCT |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention Type | Screw Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention | With |
Polarization | With |
Mating Alignment | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Comment | 10- and 14-position pinless headers have only one slot for snap-in polarizer (military polarization)., 10-position pinless headers have only one slot for dual polarization. |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 30 |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector System | Wire-to-Wire |
Header Type | Universal Ejection Pin Headers |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
Headers & Wire Housings A/L Univ Hdr 10P Vert Ht |Amp Te Connectivity 5111008-1 | Newark Electronics |
Headers&Wire Housings A/L UNIV HDR 10P VERT HT | Rapid Electronics |
TE Connectivity A/L UNIV HDR 10P VERT HT Board Connector | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Ejector Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L UNIV HDR 10P VERT HT, Ribbon Cable Connectors | TE Connectivity 5111008-1 | RS Americas |
Special Order: A/L UNIV HDR 10P VERT HT Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Wire 10 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5111008-1 | Internal Number: 5111008-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5111008-1?
Additional datasheets, footprints and schematics for 5111008-1 are listed on our Part Details page. You can also find images and similar parts to 5111008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5111008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5111008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5111008-1 fall under?
The 5111008-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5111008-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5111008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5111008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5111008-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5111008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5111008-1 often in real-time on the comparison pages.
What if I can't find stock of 5111008-1?
You can fill out our help required form which you can use to request a quote for 5111008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.