Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
2,390
in stock
|
Buy Now | |
RS
from US$0.17
|
29,110
in stock
|
Buy Now | |
TE Store
from US$0.07
|
7,206
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,390
in stock
|
Buy Now | |
element14
from US$0.11
|
2,390
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | 1.2mm, .047in |
Typical Current Rating | 8.75A |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .024in, .6mm |
Interface Plating | Silver (Ag) |
Wire Size Search | .35mm², .25mm², 23AWG, .3mm² |
Wire Insulation Diameter | .043 – .069in, 1.1 – 1.75mm |
Wire Size | .25 – .35mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
MCON 1.2 CB REC SRC AG Terminal Type: Receptacle Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in Receptacle 1.2 mm .047" .6 mm | Mcon Receptacle And Tab | Part Number: 1534594-3 | Internal Number: 1534594-3 | TE Connectivity | TE Store |
Automotive Contact, Socket, Crimp, 23Awg Rohs Compliant: Yes |Te Connectivity 1534594-3 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 23AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Automotive Terminal, Receptacle, Tab Width 1.2mm, Thickness .6mm, 23-22AWG, MCO | TE Connectivity 1534594-3 | RS Americas |
1.2MM CONTACT ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1534594-3?
Additional datasheets, footprints and schematics for 1534594-3 are listed on our Part Details page. You can also find images and similar parts to 1534594-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534594-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534594-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534594-3 fall under?
The 1534594-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1534594-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534594-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534594-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534594-3 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1534594-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534594-3 often in real-time on the comparison pages.
What if I can't find stock of 1534594-3?
You can fill out our help required form which you can use to request a quote for 1534594-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.