Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$0.13
|
5,333
in stock
|
Buy Now | |
element14
from US$0.13
|
5,333
in stock
|
Buy Now | |
Farnell
from US$0.17
|
5,333
in stock
|
Buy Now | |
RS
from US$0.14
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Tab |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Mating Tab Thickness | .024in, .62mm |
Mating Tab Width | .047in, 1.2mm |
Wire Size Search | .25mm², 22AWG, .35mm², .3mm² |
Wire Insulation Diameter | .043 – .063in, 1.1 – 1.6mm |
Wire Size | 24 – 22AWG, .25 – .35mm² |
Agency/Standard | USCAR, LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 9000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Contact, Tab, Crimp, 23-22Awg | Newark Electronics |
AUTOMOTIVE CONTACT, TAB, CRIMP, 23-22AWG | element14 |
Contact Pin Crimp ST Cable Mount T/R | Avnet America |
Automotive Terminal, Mating Tab Width 1.2mm, Tab Thickness .6mm, 23-22AWG, MCON | TE Connectivity 1718348-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1718348-3?
Additional datasheets, footprints and schematics for 1718348-3 are listed on our Part Details page. You can also find images and similar parts to 1718348-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718348-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718348-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718348-3 fall under?
The 1718348-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1718348-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718348-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718348-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718348-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1718348-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718348-3 often in real-time on the comparison pages.
What if I can't find stock of 1718348-3?
You can fill out our help required form which you can use to request a quote for 1718348-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.