Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
7,796
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
187,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
62,500
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
40,000
in stock
|
Buy Now | |
Boersig
from US$0.07
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
7,796
in stock
|
Buy Now | |
element14
from US$0.09
|
7,796
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Tab Thickness | .024in, .6mm |
Typical Current Rating | 8.75A |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .047in, 1.2mm |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Wire Size Search | .25mm², 23AWG, .35mm², .3mm² |
Wire Insulation Diameter | 1.1 – 1.75mm, .043 – .069in |
Wire Size | .25 – .35mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MCON 1.2 CB REC SRC SN | Heilind Electronics |
MCP SOCKET CONTACT AWG22-24 | TTI Europe |
MCON 1.2 - CB | Boersig |
1.2 Contact Assy Rohs Compliant: Yes |Amp Te Connectivity 1534594-1 | Newark Electronics |
1.2 CONTACT ASSY | element14 |
1.2 CONTACT ASSY 11R6994 | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1534594-1?
Additional datasheets, footprints and schematics for 1534594-1 are listed on our Part Details page. You can also find images and similar parts to 1534594-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534594-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534594-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534594-1 fall under?
The 1534594-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1534594-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534594-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534594-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534594-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Boersig and Newark Electronics have stock available or on a lead time for 1534594-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534594-1 often in real-time on the comparison pages.
What if I can't find stock of 1534594-1?
You can fill out our help required form which you can use to request a quote for 1534594-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.