Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Connector Code | A |
Color | Black |
Number of Rows | 2 |
Number of Positions | 18 |
Mating Tab Width | 2.8mm, .11in, 1.2mm, .047in |
Length | 2.374in, 60.3mm |
Width | 37.1mm, 1.461in |
Height | 1.311in, 33.3mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IPX9K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 320 |
Hybrid Connector | Yes |
Row-to-Row Spacing | 6mm, .236in |
Strain Relief | Yes |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Operating Temperature Range | -13 – 257°F, -25 – 125°C |
18Pos, Mixed,rec Hsg,assy,sealed |Te Connectivity 1-2112780-5 | Newark Electronics |
AMP1-2112780-5 | Avnet America |
18POS, MIXED,REC HSG,ASSY,SEAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-2112780-5?
Additional datasheets, footprints and schematics for 1-2112780-5 are listed on our Part Details page. You can also find images and similar parts to 1-2112780-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112780-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112780-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112780-5 fall under?
The 1-2112780-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2112780-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112780-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112780-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112780-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 1-2112780-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112780-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2112780-5?
You can fill out our help required form which you can use to request a quote for 1-2112780-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.