Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
No stock
|
Buy Now | |
TTI Europe
from US$0.87
|
10,600
in stock
|
Buy Now | |
Boersig
from US$0.94
|
7,270
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
2,286
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
1,902
in stock
|
Buy Now | |
Heilind Electronics
from US$1.55
|
1,809
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
1,245
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
384
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.55
|
362
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
131
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
89
in stock
|
Buy Now | |
RS Americas
from US$2.61
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
59,100
in stock
|
Buy Now | |
Compona
-
|
400
in stock
|
Buy Now | |
element14
from US$2.00
|
-
|
Buy Now | |
TE Store
from US$0.94
|
-
|
Buy Now | |
Sager
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$1.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA GF |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 62 |
Cable Bundle Diameter | 31.2mm, 1.228in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 300 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors COVER FOR 62POS.REC.HSG | Rapid Electronics |
TE Connectivity - AMP COVER FOR 62P.REC.HSG | Distrelec |
COVER FOR 62POS.REC.HSG | Heilind Electronics |
Cover, 39/62Pos, Pa6.6, Black, Connector | Newark Electronics |
Connector Accessories Receptacle Cover Bulk | Avnet America |
Automotive Connector Cap 62 Position | Future Electronics |
MCP Series Receptacle Cover for use with Receptacle Housing | TE Connectivity 1418882-1 | RS Americas |
MCP 62 way cover for receptacle housing | RS |
COVER, SOCKET, 62 WAY | element14 |
COVER FOR 62POS.REC.HSG Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 90° Strain Relief: With Primary Product Color: Black Primary Product Material: PA GF Cover - Cable Exit 90° With Black | Leavyseal Backshell | Part Number: 1418882-1 | Internal Number: 1418882-1 | PA GF | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1418882-1?
Additional datasheets, footprints and schematics for 1418882-1 are listed on our Part Details page. You can also find images and similar parts to 1418882-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418882-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418882-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418882-1 fall under?
The 1418882-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1418882-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418882-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418882-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418882-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 1418882-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418882-1 often in real-time on the comparison pages.
What if I can't find stock of 1418882-1?
You can fill out our help required form which you can use to request a quote for 1418882-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.