Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1060-12-0166-L,
1060-12-0166-LS, 1060-12-0166SAMPLE, ZPF000000000131895, 1060-12-0166-LD |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
320
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TE Store
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now |
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Terminal & Splice Type | Pin |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Nickel (Ni) |
Typical Current Rating | 25A |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .113 – .176in, 2.87 – 4.47mm |
Wire Size Search | 13AWG, 2.5mm², 14AWG, 12AWG, 2mm², 3mm², 4mm² |
Wire Size | 2 – 4mm², 14 – 12AWG |
Customer Preferred Contact | No |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
12 - 14 AWG Size 12 Tin Plated Contact Pin | Future Electronics |
PIN S&F SIZE 12 12-14AWG | TTI Europe |
PIN, SF, SIZE 12, 12-14, NI/SN | RS |
Stamped Contact PIN Size 12 Copper | Avnet Abacus |
Automotive Contact, Pin, 14-12Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1060-12-0166 | Newark Electronics |
Pin, Contact Plating Tin, Termination Crimp, 12 AWG, SF Series | TE Connectivity 1060-12-0166 | RS Americas |
PIN, SF, SIZE 12, 12-14, NI/SN Terminal Type: Pin Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Terminal Transmits: 25 – 40 A (Power) Wire Size: 14 – 12 AWG Pin 2.39 mm .094" 25 – 40 A (Power) | Automotive Terminal | Part Number: 1060-12-0166 | Internal Number: 1060-12-0166 | Alias Number: 1060-12-0166-L | TE Connectivity | TE Store |
AUTOMOTIVE CONTACT, PIN, 14-12AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1060-12-0166?
Additional datasheets, footprints and schematics for 1060-12-0166 are listed on our Part Details page. You can also find images and similar parts to 1060-12-0166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-12-0166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-12-0166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-12-0166 fall under?
The 1060-12-0166 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-12-0166 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-12-0166 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-12-0166 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-12-0166 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for 1060-12-0166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-12-0166 often in real-time on the comparison pages.
What if I can't find stock of 1060-12-0166?
You can fill out our help required form which you can use to request a quote for 1060-12-0166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.