Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3082-2240-00 |
Prices starting from US$35.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$119.69
|
727
in stock
|
Buy Now | |
Chip One Stop
from US$53.10
|
727
in stock
|
Buy Now | |
Distrelec
from US$71.33
|
727
in stock
|
Buy Now | |
Farnell
from US$280.30
|
582
in stock
|
Buy Now | |
Avnet America
from US$35.07
|
104
in stock
|
Buy Now | |
RS Americas
from US$53.86
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$104.06
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$70.93
|
-
|
Buy Now | |
element14
from US$105.37
|
-
|
Buy Now | |
Richardson RFPD
from US$36.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Material | Stainless Steel |
Body Material | Stainless Steel |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Connector Mounting Type | Bulkhead |
Coupling Nut Material | Stainless Steel |
Circuit Application | Power & Signal |
Gasket Material | Silicone Rubber |
Dielectric Material | TFE Fluorocarbon |
Connector & Contact Terminates To | Wire & Cable |
Side A Gender | Plug |
Side B Interface | SMA |
Sealable | No |
Side B Gender | Jack |
Connector System | Wire-to-Wire |
Side A Interface | N |
RF Adapters-Between Series N -SMA ST P/J-BSA F/H | Rapid Electronics |
TE Connectivity - AMP Adapter N Plug - SMA Socket 50Ohm | Distrelec |
RF COAX ADAPTOR, N PLUG-SMA JACK | Farnell |
Conn Type N-SMA Adapter PL/RCP 0Hz to 18GHz ST Gold | Avnet America |
Adapter, RF, N Plug-SMA Jack, STR, StainlessSteel, Beryllium Copper, TFE | TE Connectivity 1057377-1 | RS Americas |
Adaptor N type Plug to SMA Jack | RS |
1057377-1 Rohs Compliant: Yes |Amp Te Connectivity 1057377-1 | Newark Electronics |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Receptacle |
Adapter Body Style | Straight Adapter |
Impedance | - |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Connector Mounting | Cable Mount |
Connector Mounting Orientation | Cable |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Where can I find additional details, specifications and documents for a 1057377-1?
Additional datasheets, footprints and schematics for 1057377-1 are listed on our Part Details page. You can also find images and similar parts to 1057377-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1057377-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1057377-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1057377-1 fall under?
The 1057377-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1057377-1 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1057377-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1057377-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1057377-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1057377-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1057377-1 often in real-time on the comparison pages.
What if I can't find stock of 1057377-1?
You can fill out our help required form which you can use to request a quote for 1057377-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.