2081562-1 RF & Coax Connectors by TE Connectivity

ADAPTER N FEMALE TO N FEMALE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$102.00

Distributor Stock
Logo for Farnell
Farnell
from US$134.59
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$133.03
126
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$152.03
126
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$102.00
126
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$147.17
126
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$109.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$103.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$169.90
-
Buy Now
Logo for Boersig
Boersig
from US$156.20
-
Buy Now
Logo for TE Store
TE Store
from US$310.92
-
Buy Now

Specifications

Body Style Straight
Number of Positions 1
RF Connector Center Contact Material Beryllium Copper
RF Connector Center Contact Plating Material Gold (Au)
Impedance 50Ω
RF Connector Type N Series
Sealable No
Connector System Cable-to-Cable
Connector & Contact Terminates To Wire & Cable
Frequency 18GHz
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

Rf Adapters - In Series N Female To N Female |Amp Te Connectivity 2081562-1 | Newark Electronics
RF Adapters-In Series N Female to N Female | Rapid Electronics
TE Connectivity ADAPTER N FEMALE TO N FEMALE RF Adapters | Distrelec
RF ADAPTER, N JACK-N JACK, 50 OHM | Farnell
ADAPTER N FEMALE TO N FEMALE, In-Series Adapters | TE Connectivity 2081562-1 | RS Americas
Special Order: ADAPTER N FEMALE TO N FEMALE Connector Interface Adapter Type: In-Series Adapter Body Orientation: Straight Side A Interface: N Type Side A Gender: Jack Side B Interface: N Type In-Series Adapter Straight N Type Jack | Connector Adapters & Connector Saver | Part Number: 2081562-1 | Internal Number: 2081562-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2081562-1?

Additional datasheets, footprints and schematics for 2081562-1 are listed on our Part Details page. You can also find images and similar parts to 2081562-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2081562-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2081562-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2081562-1 fall under?

The 2081562-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.

Can I view similar or alternative parts?

You can view similar parts to 2081562-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2081562-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2081562-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2081562-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2081562-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2081562-1 often in real-time on the comparison pages.

What if I can't find stock of 2081562-1?

You can fill out our help required form which you can use to request a quote for 2081562-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay