DIP Switches & SIP Switches
Parts from DIP Switches & SIP Switches Category
SWITCH, DIP, 2 POSITION, SPST, RECESSED ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
DIP SWITCH, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:- RoHS Compliant: Yes
DIP SWITCH, SPST, 0.1A, 24V, 4POS, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP SWITCH, 6 POSITION, SPST, SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
DIP SWITCH, SPST, 0.025A, 24V, 8POS, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
DIP SWITCH, SPST, 0.1A, 24V, 3POS, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP SWITCH, SPST, 0.1A, 24V, 2POS, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP SWITCH, SPST, 0.1A, 24V, 7POS, THT; No. of Circuits:7Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP SWITCH, SPST, 0.1A, 24V, 2POS, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP SWITCH, 5POS, SPST, FLUSH SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:1A RoHS Compliant: Yes
DIP SWITCH, SPST, 0.1A, 24V, 8POS, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP SWITCH, 10POS, SPST, PIANO KEY; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:1A; Product Range:ADP SeriesRoHS Compliant: Yes
DIP SWITCH, SPST, 0.1A, 24V, 6POS, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP SWITCH, 8POS, SPST, SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF-SMT Series RoHS Compliant: Yes
No. of Circuits:2Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:ADF-SMT Series RoHS Compliant: Yes