Status: | Unknown |
---|---|
Series: | ADF-SMT Series |
RoHS: | Compliant |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Flush Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | ADF-SMT Series |
RoHS Compliant | Yes |
DIP SW/SIP SW SPST 2POS FLUSH SMT DIP SWITCH | Rapid Electronics |
No. Of Circuits:2Circuits | Newark Electronics |
Switch DIP OFF ON SPST 2 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Alcoswitch, DIP switch, SMT, SPST,2 pos, flush slide, 1825059-6 | TE Connectivity ADF02STTR04 | RS Americas |
Where can I find additional details, specifications and documents for a ADF02STTR04.?
Additional datasheets, footprints and schematics for ADF02STTR04. are listed on our Part Details page. You can also find images and similar parts to ADF02STTR04. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF02STTR04. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF02STTR04. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF02STTR04. fall under?
The ADF02STTR04. is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to ADF02STTR04. when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF02STTR04. you can contact the distributor directly for product support, shipping queries etc.
Is the ADF02STTR04. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADF02STTR04. have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ADF02STTR04..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF02STTR04. often in real-time on the comparison pages.
What if I can't find stock of ADF02STTR04.?
You can fill out our help required form which you can use to request a quote for ADF02STTR04. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.