Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE0704 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
1,778
in stock
|
Buy Now | |
TE Store
from US$2.14
|
6,079
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
815
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Sager
from US$0.63
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Positions | 7 |
Number of Switches | 7 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Auto-Insertable | Yes |
Length | 19.8mm, .778in |
Height | 3.5mm, .138in |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 20 |
Packaging Method | Tube |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Extended |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
ADE0704=DIP SWITCH,EXT,THRU/HL Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 7 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825057-6 | Internal Number: 1825057-6 | Alias Number: ADE0704 | TE Connectivity | TE Store |
DIP switch,PCB,SPST,7 pos,extended slide | RS |
DIP Switches/SIP Switches 7 POSITION EXT ACT | Rapid Electronics |
TE Connectivity - AMP Slide Dip 7 Switch SPST Latched 0.1A | Distrelec |
Dip Switches/Sip Switches 7 Position Ext Act |Amp Te Connectivity 1825057-6 | Newark Electronics |
7 Position SPST Extended Slide Non-Sealed 2.54 mm Pitch Through Hole DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 7 Raised Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Ade0704=Dip Switch, itch, Ext, Thru/Hl | TE Connectivity 1825057-6 | RS Americas |
DIP Switches / SIP Switches 7 POSITION EXT ACT | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825057-6?
Additional datasheets, footprints and schematics for 1825057-6 are listed on our Part Details page. You can also find images and similar parts to 1825057-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825057-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825057-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825057-6 fall under?
The 1825057-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825057-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825057-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825057-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825057-6 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 1825057-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825057-6 often in real-time on the comparison pages.
What if I can't find stock of 1825057-6?
You can fill out our help required form which you can use to request a quote for 1825057-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.