Status: | Unknown |
---|---|
Series: | ADP Series |
RoHS: | Compliant |
No. of Circuits | 10Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 5V |
Contact Current DC Max | 1A |
Product Range | ADP Series |
RoHS Compliant | Yes |
DIP SW/SIP SW SWITCH DIP SPST PIANO 10POS | Rapid Electronics |
Dip Switch, 10Pos, Spst, Piano Key | Newark Electronics |
Switch DIP OFF ON SPST 10 Piano 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a ADP1004?
Additional datasheets, footprints and schematics for ADP1004 are listed on our Part Details page. You can also find images and similar parts to ADP1004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1004 fall under?
The ADP1004 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to ADP1004 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1004 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1004 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADP1004 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ADP1004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1004 often in real-time on the comparison pages.
What if I can't find stock of ADP1004?
You can fill out our help required form which you can use to request a quote for ADP1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.