Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
463
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
463
in stock
|
Buy Now | |
element14
from US$1.08
|
463
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
415
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
415
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now |
No. of Circuits | 5Circuits |
---|---|
Switch Actuator Style | Flush Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 5V |
Contact Current DC Max | 1A |
RoHS Compliant | Yes |
Dip Switch, 5Pos, Spst, Flush Slide, Smd | Newark Electronics |
DIP SW/SIP SW SPST 5P FLUSH SLIDE SMT DIP SWITCH | Rapid Electronics |
Switch DIP OFF ON SPST 5 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD Package | Avnet America |
Alcoswitch, DIP switch, SMT, SPST,5 pos, flush slide, 2-1825059-3 | TE Connectivity ADF05ST04 | RS Americas |
Where can I find additional details, specifications and documents for a ADF05ST04?
Additional datasheets, footprints and schematics for ADF05ST04 are listed on our Part Details page. You can also find images and similar parts to ADF05ST04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF05ST04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF05ST04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF05ST04 fall under?
The ADF05ST04 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to ADF05ST04 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF05ST04 you can contact the distributor directly for product support, shipping queries etc.
Is the ADF05ST04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADF05ST04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for ADF05ST04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF05ST04 often in real-time on the comparison pages.
What if I can't find stock of ADF05ST04?
You can fill out our help required form which you can use to request a quote for ADF05ST04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.