Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF04S04 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
5,474
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
105,000
in stock
|
Buy Now | |
TE Store
from US$1.27
|
87,243
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
17,955
in stock
|
Buy Now | |
Heilind Electronics
from US$0.79
|
6,672
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
5,474
in stock
|
Buy Now | |
element14
from US$0.65
|
5,474
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
5,268
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
2,786
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
2,191
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.79
|
1,557
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
165
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
105
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
Sager
from US$0.50
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Nickel |
Height | .138in, 3.5mm |
Length | 12.14mm, .478in |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 35 |
Packaging Method | Box & Tube, Tube |
Product Type | Switch |
Actuator Style | Slide, Flush |
Switch Type | DIP |
Sealed | No |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
ADF Series 4 Position 2.54 mm Pitch SPST Surface Mount Slide Dip Switch | Future Electronics |
ADF04S04=DIP SWT,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 4 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1825059-3 | Internal Number: 1-1825059-3 | Alias Number: ADF04S04 | TE Connectivity | TE Store |
DIP SW SPST 4P 0.1A 24VDC | TTI Europe |
ADF04S04=DIP SWT,FLUSH,SMT-GW | Heilind Electronics |
Dip Switch, 4 Position, Spst, Flush Slide | Newark Electronics |
DIP SWITCH, 4 POSITION, SPST, FLUSH SLIDE | element14 |
Switch DIP OFF ON SPST 4 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD Tube | Avnet America |
DIP SW/SIP SW SPST 4P FLUSH SLIDE SMT DIP SWITCH | Rapid Electronics |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
TE Connectivity Switch DIP Through Hole 2.54mm SPST | Distrelec |
Switch, Adf04S04=Dip Switch, t, Flush, Smt-Gw | TE Connectivity 1-1825059-3 | RS Americas |
DIP Switches / SIP Switches SPST 4P FLUSH SLIDE SMT DIP SWITCH | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1825059-3?
Additional datasheets, footprints and schematics for 1-1825059-3 are listed on our Part Details page. You can also find images and similar parts to 1-1825059-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825059-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825059-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825059-3 fall under?
The 1-1825059-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825059-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825059-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825059-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825059-3 have stock available?
Authorised distributors including Future Electronics, TE Store, TTI Europe, Heilind Electronics and Newark Electronics have stock available or on a lead time for 1-1825059-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825059-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1825059-3?
You can fill out our help required form which you can use to request a quote for 1-1825059-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.