Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF02STTR04 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
122
in stock
|
Buy Now | |
TE Store
from US$1.92
|
7,173
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
4,037
in stock
|
Buy Now | |
element14
from US$1.06
|
4,037
in stock
|
Buy Now | |
Farnell
from US$1.12
|
4,037
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
3,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,250
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now | |
Sager
from US$0.72
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Positions | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 2 |
Solder Tail Contact Plating | Nickel |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | Yes |
Height | 3.5mm, .138in |
Length | .278in, 7.06mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 750 |
Packaging Method | Tape & Reel |
Actuator Style | Slide, Flush |
Sealed | Yes |
Switch Type | DIP |
Product Type | Switch |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
ADF02STTR04=DIP S,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 2 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825059-6 | Internal Number: 1825059-6 | Alias Number: ADF02STTR04 | TE Connectivity | TE Store |
DIP SW/SIP SW SPST 2POS FLUSH SMT DIP SWITCH | Rapid Electronics |
TE Connectivity ADF02STTR04 DIP S FLUSH SMT-GW DIP Switc | Distrelec |
Dip Switch, 2Pos, 0.1A, 24V, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825059-6 | Newark Electronics |
DIP SWITCH, 2POS, 0.1A, 24V, SMD | element14 |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
DIP switch,SMT,SPST,2 pos,flush slide | RS |
Switch DIP OFF ON SPST 2 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet Abacus |
2 Position SPST Flush Slide Sealed 2.54 mm Pitch Surface Mount DIP Switch | Future Electronics |
Switch, Adf02Sttr04=DIP S, Flush, Smt-Gw | TE Connectivity 1825059-6 | RS Americas |
DIP Switches / SIP Switches SWITCH DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825059-6?
Additional datasheets, footprints and schematics for 1825059-6 are listed on our Part Details page. You can also find images and similar parts to 1825059-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825059-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825059-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825059-6 fall under?
The 1825059-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825059-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825059-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825059-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825059-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1825059-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825059-6 often in real-time on the comparison pages.
What if I can't find stock of 1825059-6?
You can fill out our help required form which you can use to request a quote for 1825059-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.