Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF08ST04 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
760
in stock
|
Buy Now | |
TE Store
from US$2.17
|
31,178
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
24,380
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
10,920
in stock
|
Buy Now | |
Farnell
from US$1.54
|
3,331
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
2,653
in stock
|
Buy Now | |
element14
from US$0.92
|
2,653
in stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
303
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
303
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
54
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,540
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
Richardson RFPD
from US$0.60
|
-
|
Buy Now | |
Sager
from US$0.81
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 8 |
Number of Switches | 8 |
Solder Tail Contact Plating | Nickel |
Auto-Insertable | Yes |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Length | 22.3mm, .878in |
Height | .138in, 3.5mm |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 20 |
Packaging Method | Tube |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Flush |
Sealed | Yes |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
ADF08ST04=DIP SWT,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 8 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 4-1825059-1 | Internal Number: 4-1825059-1 | Alias Number: ADF08ST04 | TE Connectivity | TE Store |
AD Series 8 Position SPST Flush Slide Sealed 2.54 mm Pitch SMT DIP Switch | Future Electronics |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
DIP SWITCH, 8POS, SPST, SLIDE | Farnell |
Dip Switch, 8Pos, Spst, Slide | Newark Electronics |
DIP switch,SMT,SPST,8 pos,flush slide | RS |
DIP SW/SIP SW SPST 8P FLUSH SLIDE SMT DIP SWITCH | Rapid Electronics |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP OFF ON SPST 8 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet Abacus |
Switch, Adf08St04=Dip Switch, t, Flush, Smt-Gw | TE Connectivity 4-1825059-1 | RS Americas |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
DIP Switches / SIP Switches SPST 8P FLUSH SLIDE SMT DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1825059-1?
Additional datasheets, footprints and schematics for 4-1825059-1 are listed on our Part Details page. You can also find images and similar parts to 4-1825059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825059-1 fall under?
The 4-1825059-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825059-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825059-1 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for 4-1825059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825059-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1825059-1?
You can fill out our help required form which you can use to request a quote for 4-1825059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.