Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADP08STR04 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
No stock
|
Buy Now | |
TTI Europe
from US$1.23
|
28,500
in stock
|
Buy Now | |
SOS electronic
from US$0.30
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now | |
Future Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$2.21
|
-
|
Buy Now | |
Sager
from US$1.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 8 |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Length | .878in, 22.3mm |
Height | .236in, 6mm |
Voltage Rating | 5VDC |
On Position | Lever Down |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 500 |
Sealed | No |
Actuator Style | Piano (Side Actuated) |
Product Type | Switch |
Switch Type | DIP |
Termination Post Length | 4mm, .157in |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
DIP Switch, Piano, SPST 8P 24VDC 25mA P2,54mm SMD R/A | SOS electronic |
DIP switch,SMT,SPST,8 positions,piano | RS |
Dip Switch, Spst, 0.1A, 24V, 8Pos, Smd | Newark Electronics |
Switch DIP OFF ON SPST 8 Piano 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Switch, Adp08Str04=Piano Dip Switch, itch | TE Connectivity 2-1571999-9 | RS Americas |
DIP Switches / SIP Switches PIANO DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 2-1571999-9?
Additional datasheets, footprints and schematics for 2-1571999-9 are listed on our Part Details page. You can also find images and similar parts to 2-1571999-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1571999-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1571999-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1571999-9 fall under?
The 2-1571999-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1571999-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1571999-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1571999-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1571999-9 have stock available?
Authorised distributors including TTI Europe, SOS electronic, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 2-1571999-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1571999-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1571999-9?
You can fill out our help required form which you can use to request a quote for 2-1571999-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.