Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF06STTR04 |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
TE Store
from US$3.06
|
3,956
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
530
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
TTI Europe
from US$1.03
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 6 |
Number of Positions | 6 |
Auto-Insertable | Yes |
Contact Current Rating | 1A |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Length | 17.22mm, .678in |
Height | 3.5mm, .138in |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 750 |
Sealed | Yes |
Product Type | Switch |
Switch Type | DIP |
Actuator Style | Slide, Flush |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
ADF06STTR04=DIP S,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 6 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 3-1825059-0 | Internal Number: 3-1825059-0 | Alias Number: ADF06STTR04 | TE Connectivity | TE Store |
Dip Switch, Spst, 0.1A, 24V, 6Pos, Smd | Newark Electronics |
ADF Series 6 Position 2.54 mm Pitch SPST SMT PPS Slide Dip Switch | Future Electronics |
Switch DIP OFF ON SPST 6 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Switch, Adf06Sttr04=DIP S, Flush, Smt-Gw | TE Connectivity 3-1825059-0 | RS Americas |
DIP SW SPST 6P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches SWITCH DIP SWITCH | Sager |
DIP SWITCH, 6POS, 0.1A, 24V, SMD | Farnell |
Where can I find additional details, specifications and documents for a 3-1825059-0?
Additional datasheets, footprints and schematics for 3-1825059-0 are listed on our Part Details page. You can also find images and similar parts to 3-1825059-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825059-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825059-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825059-0 fall under?
The 3-1825059-0 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825059-0 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825059-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825059-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825059-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-1825059-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825059-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1825059-0?
You can fill out our help required form which you can use to request a quote for 3-1825059-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.