Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1438876,
1-1825059-8 |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.32
|
6,767
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
63,000
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
39,750
in stock
|
Buy Now | |
element14
from US$1.30
|
1,090
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
444
in stock
|
Buy Now | |
Avnet America
-
|
750
in stock
|
Buy Now | |
Avnet Asia
from US$1.17
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
Sager
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Solder Tail Contact Plating | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Length | .478in, 12.14mm |
Height | 3.5mm, .138in |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 750 |
Product Type | Switch |
Actuator Style | Slide, Flush |
Switch Type | DIP |
Sealed | Yes |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
Single Pole Single Throw Surface Mount Flush Slide Sealed Mechanical Dip Switch | Future Electronics |
Dip Switch, Spst, 0.1A, 24V, 4Pos, Smd | Newark Electronics |
SWITCH, DIP, 4WAY | element14 |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP OFF ON SPST 4 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
DIP Switches / SIP Switches 4POS FLAT ACT SEALED | Sager |
Where can I find additional details, specifications and documents for a 1-1825059-8?
Additional datasheets, footprints and schematics for 1-1825059-8 are listed on our Part Details page. You can also find images and similar parts to 1-1825059-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825059-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825059-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825059-8 fall under?
The 1-1825059-8 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825059-8 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825059-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825059-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825059-8 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 1-1825059-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825059-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1825059-8?
You can fill out our help required form which you can use to request a quote for 1-1825059-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.