Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
4
in stock
|
Buy Now | |
element14
from US$0.98
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$2.94
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Flush Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 5V |
Contact Current DC Max | 1A |
RoHS Compliant | Yes |
DIP SW/SIP SW SWITCH DIP FLUSH 4POS THRU HOLE | Rapid Electronics |
Dip Switch, 4Pos, Spst, Flush Slide, Th | Newark Electronics |
Switch DIP ON OFF SPST 4 Recessed Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Alcoswitch, DIP switch, PCB, SPST,4 pos, flush slide, 1825002-6 | TE Connectivity ADF04T04 | RS Americas |
Where can I find additional details, specifications and documents for a ADF04T04?
Additional datasheets, footprints and schematics for ADF04T04 are listed on our Part Details page. You can also find images and similar parts to ADF04T04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF04T04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF04T04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF04T04 fall under?
The ADF04T04 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to ADF04T04 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF04T04 you can contact the distributor directly for product support, shipping queries etc.
Is the ADF04T04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADF04T04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADF04T04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF04T04 often in real-time on the comparison pages.
What if I can't find stock of ADF04T04?
You can fill out our help required form which you can use to request a quote for ADF04T04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.