Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
No stock
|
Buy Now | |
element14
from US$0.81
|
10,890
in stock
|
Buy Now | |
Farnell
from US$0.74
|
10,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
850
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Interface Plating | Gold (Au) |
Mating Pin Diameter | .098in, 2.5mm |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 20A |
Wire Size | .5 – 1mm² |
Wire Size Search | .75mm², .85mm², 17AWG, 19AWG, .5mm², 1mm², 20AWG, .6mm² |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
AUTOMOTIVE CONTACT, SOCKET, 17AWG, CRIMP | element14 |
Automotive Contact, Socket, 17Awg, Crimp | Newark Electronics |
Contact socket crimp 2.5mm System | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
2.5 mm System Series, 30A Female Crimp Circular Connector Contact | TE Connectivity 929974-8 | RS Americas |
Where can I find additional details, specifications and documents for a 929974-8?
Additional datasheets, footprints and schematics for 929974-8 are listed on our Part Details page. You can also find images and similar parts to 929974-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929974-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929974-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929974-8 fall under?
The 929974-8 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929974-8 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929974-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 929974-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929974-8 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for 929974-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929974-8 often in real-time on the comparison pages.
What if I can't find stock of 929974-8?
You can fill out our help required form which you can use to request a quote for 929974-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.