Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Crimp Type | F-Crimp |
Typical Current Rating | 20A |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Silver (Ag) |
Terminal & Splice Type | Socket |
Wire Size Search | .5mm², .6mm², 1mm², .75mm², .85mm², 20AWG, 17AWG, 18AWG |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Contact, Socket, Crimp, 17Awg Rohs Compliant: Yes |Amp Te Connectivity 929974-7 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 17AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
2.5MM SOCKET CONTACT SWS | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Round Connector System |
Contact Material | Copper Alloy |
Contact Plating | Silver |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 929974-7?
Additional datasheets, footprints and schematics for 929974-7 are listed on our Part Details page. You can also find images and similar parts to 929974-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929974-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929974-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929974-7 fall under?
The 929974-7 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929974-7 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929974-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 929974-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929974-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 929974-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929974-7 often in real-time on the comparison pages.
What if I can't find stock of 929974-7?
You can fill out our help required form which you can use to request a quote for 929974-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.