Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
31,639
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
266,250
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
127,500
in stock
|
Buy Now | |
Boersig
from US$0.08
|
93,750
in stock
|
Buy Now | |
element14
from US$0.13
|
31,639
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
22,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
15,924
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
11,521
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
7,574
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
5,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,484
in stock
|
Buy Now | |
Avnet Abacus
-
|
168,750
in stock
|
Buy Now | |
Power and Signal Group
-
|
3,750
in stock
|
Buy Now | |
Compona
-
|
3,750
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Mating Tab Width | 2.8mm, .11in |
---|---|
Typical Current Rating | 30A |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Insulation Diameter | 1.4 – 2.1mm, 3.4mm, .134in, 2 – 2.7mm |
Wire Size Search | .85mm², 17AWG, 18AWG, 19AWG, 1mm², .5mm², .75mm², .6mm² |
Wire Size | .5 – 1mm² |
Agency/Standard | DIN ISO 6722 part 3, DIN 72 551 Part 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3750 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
JUN-POW-TIM FMALE AWG20-17 | TTI Europe |
JUN-POW-TIM KONTAKT | Boersig |
CONTACT, SOCKET, 20-17 AWG, CRIMP | element14 |
JUN-POW-TIM KONTAKT | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
TE Connectivity - AMP Crimp Terminal, Receptacle, Pre-Tin, Straight | Distrelec |
Contact, Receptacle, 20-16Awg, Crimp | Newark Electronics |
JPT Series 20-17 AWG Regular Wire Junior Power Timer Socket Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 30A |
For Use With | Junior-Power-Timer Series Connectors |
Where can I find additional details, specifications and documents for a 929939-3?
Additional datasheets, footprints and schematics for 929939-3 are listed on our Part Details page. You can also find images and similar parts to 929939-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929939-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929939-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929939-3 fall under?
The 929939-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929939-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929939-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 929939-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929939-3 have stock available?
Authorised distributors including Avnet America, TTI Europe, Boersig, element14 and Farnell have stock available or on a lead time for 929939-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929939-3 often in real-time on the comparison pages.
What if I can't find stock of 929939-3?
You can fill out our help required form which you can use to request a quote for 929939-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.