Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
1,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
11,956
in stock
|
Buy Now | |
element14
from US$2.06
|
10,939
in stock
|
Buy Now | |
Farnell
from US$0.52
|
10,939
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Typical Current Rating | 13A |
Mating Pin Diameter | 1.588mm, .0625in |
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Wire Size Search | 1.5mm², 15AWG, 1.25mm², 2mm², 1mm², 14AWG, 16AWG, .75mm², .85mm², 1.3mm², 17AWG, 18AWG |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Wire Insulation Diameter | 2.26 – 3.32mm, .089 – .131in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Package |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, SOCKET, 18-14AWG | element14 |
ASSEMBLY, SOCKET | Heilind Electronics |
Contact socket crimp 18-14AWG AmpSeal 16 | RS |
18-14 GA TERMINAL SOCKET ASM | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SOCKET, AMPSEAL 16, 18-14 AWG, GOLD CONTACT PLATING | TE Connectivity 776492-1 | RS Americas |
SOC, SF, SIZE 16, 14-18 AWG, A | TTI Europe |
Automotive Connectors SOCKET AU 18-14 AWG Reel of 4000 | Sager |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776492-1?
Additional datasheets, footprints and schematics for 776492-1 are listed on our Part Details page. You can also find images and similar parts to 776492-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776492-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776492-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776492-1 fall under?
The 776492-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776492-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776492-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776492-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776492-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS have stock available or on a lead time for 776492-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776492-1 often in real-time on the comparison pages.
What if I can't find stock of 776492-1?
You can fill out our help required form which you can use to request a quote for 776492-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.