Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202613540 |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.72
|
No stock
|
Buy Now | |
TE Store
from US$1.45
|
674
in stock
|
Buy Now | |
Sager
from US$1.66
|
501
in stock
|
Buy Now | |
RS Americas
from US$1.84
|
464
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
362
in stock
|
Buy Now | |
TTI Europe
from US$1.58
|
352
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
186
in stock
|
Buy Now | |
Heilind Electronics
from US$2.07
|
127
in stock
|
Buy Now | |
Distrelec
from US$3.11
|
89
in stock
|
Buy Now | |
Conrad
from US$5.13
|
47
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.07
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.26
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,772
in stock
|
Buy Now | |
Avnet America
-
|
362
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
element14
from US$3.42
|
-
|
Buy Now | |
Boersig
from US$2.25
|
-
|
Buy Now | |
Farnell
from US$1.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Color | Red |
---|---|
Cable Exit Angle | 180° |
Connector Code | 1 |
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Pin Diameter | .059in, 1.5mm |
Width | 36.7mm, 1.445in |
Length | 25.33mm, .997in |
Height | 1.055in, 26.8mm |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .209in, 5.3mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 22 |
Packaging Method | Package |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 4.5mm, .177in |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AS 16, 4P PLUG ASSY, KEY 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776487-1 | Internal Number: 776487-1 | Alias Number: 8202613540 | TE Connectivity | TE Store |
Automotive Connectors HSG REC 2X02C F/H RED | Sager |
Connector, 16 Plug Assembly, 4 Position, 14-18AWG, Red, AmpSeal Series | TE Connectivity 776487-1 | RS Americas |
776487-1 Rohs Compliant: Yes |Amp Te Connectivity 776487-1 | Newark Electronics |
AS 16, 4P PLUG ASSY, KEY 1 | Heilind Electronics |
TE Connectivity - AMP Housing, Red, Plug, Poles - 4, Rows - 2 | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing PL 4 POS 4.5mm Crimp ST Cable Mount | Avnet Abacus |
Ampseal 16 4 way plug housing, 2 row | RS |
AMPSEAL 4 Position Dual Row Free Hanging In-Line Plug Housing | Future Electronics |
CONNECTOR HOUSING, PLUG, 12POS, 4.5MM | element14 |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Gender | Plug |
No. of Positions | 4Positions |
Pitch Spacing | 4.5mm |
For Use With | AMPSEAL 16 Connectors |
Colour | Red |
Connector Mounting | Cable Mount |
No. of Contacts | 4Contacts |
Where can I find additional details, specifications and documents for a 776487-1?
Additional datasheets, footprints and schematics for 776487-1 are listed on our Part Details page. You can also find images and similar parts to 776487-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776487-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776487-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776487-1 fall under?
The 776487-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776487-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776487-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776487-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776487-1 have stock available?
Authorised distributors including TE Store, Sager, RS Americas, Newark Electronics and TTI Europe have stock available or on a lead time for 776487-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776487-1 often in real-time on the comparison pages.
What if I can't find stock of 776487-1?
You can fill out our help required form which you can use to request a quote for 776487-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.