776494-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

AS 16, 8P PLUG ASSY, KEY 1

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.81

Distributor Stock
Logo for RS
RS
from US$3.25
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$3.17
1,326
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$3.17
309
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.81
207
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.40
184
in stock
Buy Now
Logo for element14
element14
from US$2.26
184
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.27
111
in stock
Buy Now
Logo for Conrad
Conrad
from US$5.78
41
in stock
Buy Now
Logo for Boersig
Boersig
from US$2.79
28
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.87
1
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.00
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.06
-
Buy Now
Logo for Farnell
Farnell
from US$2.60
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PBT GF
Connector Code 1
Color Red
Number of Rows 2
Number of Positions 8
Mating Pin Diameter .059in, 1.5mm
Length 29.33mm, 1.155in
Height 1.24in, 31.5mm
Width 36.8mm, 1.449in
Nominal Voltage Architecture 80V, 90V, 24V, 42V, 48V, 125V, 12V, 240V
Operating Voltage 250VDC
Centerline (Pitch) .177in, 4.5mm
Degree of Protection IP67
UL Flammability Rating UL 94-HB
Mounting Feature Without
Polarized Yes
Terminal Position Assurance Yes
Connector Position Assurance Capable Yes
Serviceable Yes
Packaging Quantity 19
Packaging Method Package
Sealable Yes
Connector System Wire-to-Wire
Hybrid Connector No
Connector Style Housing for female terminals
Primary Locking Feature Integrated in Housing
Strain Relief Add By Accessory
Row-to-Row Spacing .209in, 5.3mm
Operating Temperature Range -40 – 257°F, -40 – 125°C


Alternative Descriptions

AS 16, 8P PLUG ASSY, KEY 1 | Heilind Electronics
AS 16, 8P PLUG ASSY, KEY 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776494-1 | Internal Number: 776494-1 | TE Connectivity | TE Store
Plug And Socket Connector Housing | Newark Electronics
Connector, 16 Plug Assembly, 8 Position, 14-18AWG, Red, AmpSeal Series | TE Connectivity 776494-1 | RS Americas
Content: 1 pc(s) | Conrad
Conn Housing PL 8 POS 4.5mm Crimp ST Cable Mount | Avnet America
Ampseal 16 8 way plug housing, 2 row | RS
8 Position Dual Row Free Hanging Plug Assembly | Future Electronics
CONN, HOUSING, AMPSEAL CONNECTOR | Farnell
MISCELLANEOUS CONNECTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 776494-1?

Additional datasheets, footprints and schematics for 776494-1 are listed on our Part Details page. You can also find images and similar parts to 776494-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 776494-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776494-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 776494-1 fall under?

The 776494-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 776494-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 776494-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 776494-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 776494-1 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and element14 have stock available or on a lead time for 776494-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 776494-1 often in real-time on the comparison pages.

What if I can't find stock of 776494-1?

You can fill out our help required form which you can use to request a quote for 776494-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay