Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202614013 |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
580
in stock
|
Buy Now | |
element14
from US$2.40
|
580
in stock
|
Buy Now | |
RS Americas
from US$1.24
|
210
in stock
|
Buy Now | |
Distrelec
from US$3.87
|
207
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
38
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
TE Store
from US$1.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Connector Code | 2 |
Color | Gray |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | 1.5mm, .059in |
Height | .925in, 23.5mm |
Width | 36.75mm, 1.447in |
Length | 20.33mm, .8in |
Nominal Voltage Architecture | 24V, 240V, 48V, 125V, 12V, 80V, 90V, 42V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Quantity | 27 |
Packaging Method | Package |
Strain Relief | Add By Accessory |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Housing, Plug, 2Pos Rohs Compliant: Yes |Amp Te Connectivity 776427-2 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
Connector, 16 Plug, 2 Position, 14-18 AWG, Grey, Ampseal Series | TE Connectivity 776427-2 | RS Americas |
TE Connectivity - AMP Housing, Grey, Plug, Poles - 2, Rows - 1 | Distrelec |
Automotive Conn PLUG ASSY 2 POS GRY 18-14 AWG | Rapid Electronics |
Conn Housing PL 2 POS 4.5mm Crimp ST | Avnet America |
AS 16, 2P PLUG ASSY, KEY 2 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776427-2 | Internal Number: 776427-2 | Alias Number: 8202614013 | TE Connectivity | TE Store |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776427-2?
Additional datasheets, footprints and schematics for 776427-2 are listed on our Part Details page. You can also find images and similar parts to 776427-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776427-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776427-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776427-2 fall under?
The 776427-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776427-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776427-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 776427-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776427-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 776427-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776427-2 often in real-time on the comparison pages.
What if I can't find stock of 776427-2?
You can fill out our help required form which you can use to request a quote for 776427-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.