Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.23
|
No stock
|
Buy Now | |
RS Americas
from US$4.01
|
391
in stock
|
Buy Now | |
Newark Electronics
from US$4.02
|
125
in stock
|
Buy Now | |
Rapid Electronics
from US$3.91
|
96
in stock
|
Buy Now | |
Distrelec
from US$5.64
|
96
in stock
|
Buy Now | |
element14
from US$5.05
|
16
in stock
|
Buy Now | |
Farnell
from US$4.92
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.78
|
8
in stock
|
Buy Now | |
Avnet America
from US$2.79
|
-
|
Buy Now | |
Boersig
from US$3.72
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Red |
---|---|
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 2000 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Accessory Type | Other |
Extraction Tool, Size 16 HDSF Contacts, Red, Acetal, 2" (53.7mm) Length | TE Connectivity 776106-1 | RS Americas |
Extraction Tool Rohs Compliant: Yes |Amp Te Connectivity 776106-1 | Newark Electronics |
Extraction Removal&Insertion Tools EXTRACTION | Rapid Electronics |
TE Connectivity - AMP Accessory EXTRACTION TOOL | Distrelec |
EXTRACTION TOOL, SOCKET CONTACT | element14 |
Extraction Tool, HDSF Contacts, AMPSEAL | RS |
AMP776106-1 | Avnet America |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776106-1?
Additional datasheets, footprints and schematics for 776106-1 are listed on our Part Details page. You can also find images and similar parts to 776106-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776106-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776106-1 fall under?
The 776106-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 776106-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776106-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776106-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 776106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776106-1 often in real-time on the comparison pages.
What if I can't find stock of 776106-1?
You can fill out our help required form which you can use to request a quote for 776106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.