Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.94
|
400
in stock
|
Buy Now | |
TE Store
from US$0.49
|
512
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Gold (Au) |
Crimp Type | F-Crimp |
Wire Size Search | 1.5mm², 15AWG, 1.25mm², 1mm², 14AWG, 16AWG, .85mm², 1.3mm², .8mm², 18AWG, 17AWG, 2mm² |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
ASSEMBLY SOCKET LOOSE PC GOLD Terminal Type: Socket Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Sealable: No Socket 0 – 24 A (Low Power) 18 – 14 AWG .8 – 2 mm² | Contacts: Size 16 & 13A | Part Number: 776297-1 | Internal Number: 776297-1 | TE Connectivity | TE Store |
Automotive Connectors SKT AU 14-18AWG | Rapid Electronics |
TE Connectivity - AMP ASSEMBLY SOCKET LOOSE PC GOLD | Distrelec |
Assembly Socket Loose Pc Gold |Te Connectivity 776297-1 | Newark Electronics |
ASSEMBLY SOCKET LOOSE PC GOLD | TE Connectivity DEUTSCH 776297-1 | RS Americas |
ASSEMBLY SOCKET GOLD | TTI Europe |
Where can I find additional details, specifications and documents for a 776297-1?
Additional datasheets, footprints and schematics for 776297-1 are listed on our Part Details page. You can also find images and similar parts to 776297-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776297-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776297-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776297-1 fall under?
The 776297-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776297-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776297-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776297-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776297-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 776297-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776297-1 often in real-time on the comparison pages.
What if I can't find stock of 776297-1?
You can fill out our help required form which you can use to request a quote for 776297-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.