776433-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

AS 16, 6P PLUG ASSY, KEY 2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.55

Distributor Stock
Logo for RS
RS
from US$2.92
75
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.55
529
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.42
348
in stock
Buy Now
Logo for element14
element14
from US$3.65
348
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.00
348
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.70
98
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.29
55
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.69
36
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.70
19
in stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
396
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.53
-
Buy Now
Logo for Boersig
Boersig
from US$2.38
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.74
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Code 2
Body Material PBT GF
Cable Exit Angle 180°
Color Gray
Number of Rows 2
Number of Positions 6
Mating Pin Diameter 1.5mm, .059in
Width 36.6mm, 1.441in
Length .997in, 25.33mm
Height 1.22in, 31mm
Nominal Voltage Architecture 90V, 12V, 42V, 240V, 24V, 125V, 48V, 80V
Operating Voltage 250VDC
Centerline (Pitch) .177in, 4.5mm
Degree of Protection IP67
UL Flammability Rating UL 94-HB
Terminal Position Assurance Yes
Mounting Feature Without
Polarized Yes
Serviceable Yes
Connector Position Assurance Capable Yes
Packaging Quantity 22
Packaging Method Package
Sealable Yes
Connector System Wire-to-Wire
Hybrid Connector No
Connector Style Housing for female terminals
Primary Locking Feature Integrated in Housing
Strain Relief Add By Accessory
Row-to-Row Spacing .209in, 5.3mm
Operating Temperature Range -40 – 257°F, -40 – 125°C


Alternative Descriptions

AS 16, 6P PLUG ASSY, KEY 2 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776433-2 | Internal Number: 776433-2 | TE Connectivity | TE Store
Automotive Housing, Plug, 6Pos Rohs Compliant: Yes |Amp Te Connectivity 776433-2 | Newark Electronics
AUTOMOTIVE HOUSING, PLUG, 6POS | element14
AS 16, 6P PLUG ASSY, KEY 2 | Heilind Electronics
Ampseal 16 6 way plug housing, 2 row | RS
TE Connectivity - AMP Housing, Grey, Plug, Poles - 6, Rows - 2 | Distrelec
Conn Housing PL 6 POS 4.5mm Crimp ST | Avnet America
AMPSEAL 16 Sealed Housing for Female Terminals, 1.5 mm diameter, 6 positions, 4.5 mm pitch | Power and Signal Group
6 Position Dual Row 4.50mm 250V Ampseal 16 Housing Plug | Future Electronics
Connector, 16 Plug, 6 Position, 14-18 AWG, Grey, Ampseal Series | TE Connectivity 776433-2 | RS Americas
MISCELLANEOUS CONNECTOR | Richardson RFPD


776433-2 Connectors by Unknown

PLUG AND SOCKET CONNECTOR HOUSING

Status: Unknown
Series: AMPSEAL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range AMPSEAL Series
Gender Plug
No. of Positions 6Positions
Pitch Spacing 4.5mm
For Use With AMPSEAL 16 Connectors
Colour Gray
Connector Mounting Cable Mount

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 776433-2?

Additional datasheets, footprints and schematics for 776433-2 are listed on our Part Details page. You can also find images and similar parts to 776433-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 776433-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776433-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 776433-2 fall under?

The 776433-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 776433-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 776433-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 776433-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 776433-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 776433-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 776433-2 often in real-time on the comparison pages.

What if I can't find stock of 776433-2?

You can fill out our help required form which you can use to request a quote for 776433-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay