Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
261
in stock
|
Buy Now | |
RS Americas
from US$1.80
|
2,278
in stock
|
Buy Now | |
Boersig
from US$2.30
|
738
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
446
in stock
|
Buy Now | |
TE Store
from US$1.63
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$2.59
|
297
in stock
|
Buy Now | |
element14
from US$3.92
|
261
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
252
in stock
|
Buy Now | |
Distrelec
from US$6.34
|
144
in stock
|
Buy Now | |
TTI Europe
from US$1.79
|
132
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.59
|
59
in stock
|
Buy Now | |
Conrad
from US$3.53
|
13
in stock
|
Buy Now | |
Avnet America
-
|
3,414
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,188
in stock
|
Buy Now | |
Future Electronics
from US$1.80
|
-
|
Buy Now | |
Avnet Asia
from US$2.35
|
-
|
Buy Now | |
Sager
from US$1.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Code | 1 |
---|---|
Color | Red |
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 25.33mm, .997in |
Width | 1.441in, 36.6mm |
Height | 31mm, 1.22in |
Nominal Voltage Architecture | 125V, 24V, 42V, 90V, 48V, 12V, 80V, 240V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 22 |
Sealable | Yes |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | .209in, 5.3mm |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connector, 16 Plug Assembly, 6 Position, 14-18AWG, Red, AmpSeal Series | TE Connectivity 776433-1 | RS Americas |
AS 16, 6P PLUG ASSY, KEY 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776433-1 | Internal Number: 776433-1 | TE Connectivity | TE Store |
AS 16, 6P PLUG ASSY, KEY 1 | Heilind Electronics |
CONNECTOR HOUSING, RCPT, 1POS | element14 |
Plug And Socket Connector Housing | Newark Electronics |
TE Connectivity - AMP Housing, Red, Plug, Poles - 6, Rows - 2 | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing PL 6 POS 4.5mm Crimp ST | Avnet America |
Amp Seal 6 Position Crimp to Wire Plug Assembly | Future Electronics |
Automotive Connectors AS 16, 6P PLUG ASSY, KEY 1 | Sager |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776433-1?
Additional datasheets, footprints and schematics for 776433-1 are listed on our Part Details page. You can also find images and similar parts to 776433-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776433-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776433-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776433-1 fall under?
The 776433-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776433-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776433-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776433-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776433-1 have stock available?
Authorised distributors including RS Americas, Boersig, Chip One Stop, TE Store and Heilind Electronics have stock available or on a lead time for 776433-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776433-1 often in real-time on the comparison pages.
What if I can't find stock of 776433-1?
You can fill out our help required form which you can use to request a quote for 776433-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.