2035047-6 Connectors by TE Connectivity

BACKSHELL TOP ENTRY NYLON 6.6

Status: Unknown
Series: AMPSEAL 16 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for RS
RS
from US$7.55
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.86
-
Buy Now
Logo for Farnell
Farnell
from US$4.42
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Accessory Type Backshell
For Use With AMPSEAL & AMPSEAL 16 Rectangular Housings
Connector Shell Size -
Cable Exit Angle 180°
Connector Body Material Nylon 6.6 (Polyamide 6.6) Body
Product Range AMPSEAL 16 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Backshell 6 way straight AmpSeal 16 | RS
CONNECTOR INTERFACE AMPSEAL 6 WAY | TE Connectivity 2035047-6 | RS Americas
Backshell, 6Pos, Nylon 6.6 | Newark Electronics
BACKSHELL, AS 16, 6 P, 0 EXIT, | Power and Signal Group
BACKSHELL, AS 16, 6 P, 0 EXIT, NC 12 | Boersig
MISCELLANEOUS CONNECTOR | Richardson RFPD
Connector Accessories 6 POS Backshell Polyamide 6/6 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2035047-6?

Additional datasheets, footprints and schematics for 2035047-6 are listed on our Part Details page. You can also find images and similar parts to 2035047-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2035047-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035047-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2035047-6 fall under?

The 2035047-6 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2035047-6 when available in the Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2035047-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2035047-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2035047-6 have stock available?

Authorised distributors including RS, RS Americas, Farnell, Newark Electronics and Power and Signal Group have stock available or on a lead time for 2035047-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2035047-6 often in real-time on the comparison pages.

What if I can't find stock of 2035047-6?

You can fill out our help required form which you can use to request a quote for 2035047-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay