Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
80
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
20,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
14,751
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
10,764
in stock
|
Buy Now | |
element14
from US$1.72
|
5,176
in stock
|
Buy Now | |
Farnell
from US$1.19
|
5,176
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
3,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,000
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Typical Current Rating | 13A |
---|---|
Mating Pin Diameter | 1.588mm, .0625in |
Interface Plating | Nickel (Ni) |
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Wire Size Search | 1.5mm², 15AWG, 1.25mm², 18AWG, 1mm², 14AWG, 16AWG, .75mm², .85mm², 1.3mm², 2mm², 17AWG |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Wire Insulation Diameter | 2.26 – 3.32mm, .089 – .131in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
ASSEMBLY, SOCKET | Heilind Electronics |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, SOCKET, 18-14AWG | element14 |
Contact Socket Crimp 18û14 AWG Cable Mount | Future Electronics |
Contact socket crimp 18-14AWG AmpSeal 16 | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
CONTACT, SOCKET, AMPSEAL 16, 18-14 AWG, NICKEL CONTACT PLATING | TE Connectivity 776492-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPSEAL 16 Series |
RoHS: | Unknown |
Product Range | AMPSEAL 16 Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (12-Jan-2017) |
Contact Termination | Crimp |
Current Rating | 13A |
For Use With | AMPSEAL 16 Connectors |
Where can I find additional details, specifications and documents for a 776492-2?
Additional datasheets, footprints and schematics for 776492-2 are listed on our Part Details page. You can also find images and similar parts to 776492-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776492-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776492-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776492-2 fall under?
The 776492-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776492-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776492-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 776492-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776492-2 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 776492-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776492-2 often in real-time on the comparison pages.
What if I can't find stock of 776492-2?
You can fill out our help required form which you can use to request a quote for 776492-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.