Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Socket |
---|---|
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 13A |
Crimp Type | F-Crimp |
Wire Size Search | 2mm², 1.5mm², 15AWG, 2.5mm², 14AWG, 16AWG |
Wire Insulation Diameter | 2.1 – 3.25mm, .082 – .128in |
Wire Size | 1.5 – 2.5mm², 16 – 14AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 4000 |
Packaging Method | Package |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Soc, Sf, Size 16, 14-16 Awg, Au/Sn |Te Connectivity 2098253-1 | Newark Electronics |
SOCKET CONTACT ASSY GOLD PLATED | TE Connectivity 2098253-1 | RS Americas |
Special Order: SOC, SF, SIZE 16, 14-16 AWG, AU/SN Terminal Type: Socket Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 15 – 13 AWG Wire Size: 1.5 – 2.5 mm² Sealable: No Socket 0 – 24 A (Low Power) 15 – 13 AWG 1.5 – 2.5 mm² | Contacts: Size 16 & 13A | Part Number: 2098253-1 | Internal Number: 2098253-1 | TE Connectivity | TE Store |
SOCKET CONTACT ASSY GOLD PLATE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2098253-1?
Additional datasheets, footprints and schematics for 2098253-1 are listed on our Part Details page. You can also find images and similar parts to 2098253-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098253-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098253-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098253-1 fall under?
The 2098253-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2098253-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098253-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098253-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098253-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 2098253-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098253-1 often in real-time on the comparison pages.
What if I can't find stock of 2098253-1?
You can fill out our help required form which you can use to request a quote for 2098253-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.