Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.39
|
1,794
in stock
|
Buy Now | |
Newark Electronics
from US$3.63
|
1,794
in stock
|
Buy Now | |
Rapid Electronics
from US$3.29
|
1,794
in stock
|
Buy Now | |
Chip One Stop
from US$2.83
|
1,794
in stock
|
Buy Now | |
TE Store
from US$2.20
|
1,598
in stock
|
Buy Now | |
Farnell
from US$3.65
|
1,440
in stock
|
Buy Now | |
Avnet America
from US$2.52
|
-
|
Buy Now | |
RS Americas
from US$4.90
|
-
|
Buy Now | |
Boersig
from US$3.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Red |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 26.65mm, 1.05in |
Width | 1.872in, 47.55mm |
Length | 24.6mm, .968in |
Nominal Voltage Architecture | 80V, 90V, 48V, 42V, 24V, 125V, 240V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 50 |
Packaging Method | Bag |
Sealable | Yes |
Row-to-Row Spacing | 33mm, .268in, .209in, 1.299in, 6.8mm, 5.3mm |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Conn Cap Assy,6P Bracket Reverse Ty |Amp Te Connectivity 1717675-1 | Newark Electronics |
CAP ASSY 6P BRACKET REVERSE TY | Rapid Electronics |
TE Connectivity Conn Housing RCP 6 POS 4.5mm Crimp ST Cable Mount Red Bag Automotive | Distrelec |
CAP ASSY,6P,BRACKET REVERSE TY Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 1717675-1 | Internal Number: 1717675-1 | TE Connectivity | TE Store |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
CAP ASSY,6P, BRACKET REVERSE TY | TE Connectivity 1717675-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1717675-1?
Additional datasheets, footprints and schematics for 1717675-1 are listed on our Part Details page. You can also find images and similar parts to 1717675-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717675-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717675-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717675-1 fall under?
The 1717675-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1717675-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717675-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717675-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717675-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1717675-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717675-1 often in real-time on the comparison pages.
What if I can't find stock of 1717675-1?
You can fill out our help required form which you can use to request a quote for 1717675-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.