Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.20
|
No stock
|
Buy Now | |
element14
from US$56.57
|
10
in stock
|
Buy Now | |
Farnell
from US$56.40
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$47.43
|
7
in stock
|
Buy Now | |
Future Electronics
from US$45.13
|
-
|
Buy Now | |
Avnet America
from US$44.84
|
-
|
Buy Now | |
Boersig
from US$59.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
UL Flammability Rating | UL 94-HB |
---|---|
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 2 |
Accessory Type | Extraction Tool |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
EXTRACTION TOOL, AUTOMOTIVE CONNECTOR | element14 |
As 16, Extraction Tool Rohs Compliant: Yes |Te Connectivity 776441-1 | Newark Electronics |
AMPSEAL 16 TPA AND CONTACT EXTRACTION TOOL | Future Electronics |
AS 16, Extraction Tool | Avnet America |
Where can I find additional details, specifications and documents for a 776441-1?
Additional datasheets, footprints and schematics for 776441-1 are listed on our Part Details page. You can also find images and similar parts to 776441-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776441-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776441-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776441-1 fall under?
The 776441-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 776441-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776441-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776441-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776441-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for 776441-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776441-1 often in real-time on the comparison pages.
What if I can't find stock of 776441-1?
You can fill out our help required form which you can use to request a quote for 776441-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.