Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Connector Code | 3 |
Body Material | PBT GF |
Color | Yellow |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Pin Diameter | 1.5mm, .059in |
Width | 36.7mm, 1.445in |
Length | 25.33mm, .997in |
Height | 1.055in, 26.8mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .209in, 5.3mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 22 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 4.5mm, .177in |
Sealable | Yes |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
As 16, 4P Plug Assy, Key 3 |Te Connectivity 776487-3 | Newark Electronics |
Conn Housing PL 4 POS 4.5mm Crimp ST Cable Mount | Avnet America |
Circular Connector, Plug AS 16 4P ASSY KEY 3 | TE Connectivity 776487-3 | RS Americas |
AS 16, 4P PLUG ASSY, KEY 3 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776487-3 | Internal Number: 776487-3 | TE Connectivity | TE Store |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776487-3?
Additional datasheets, footprints and schematics for 776487-3 are listed on our Part Details page. You can also find images and similar parts to 776487-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776487-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776487-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776487-3 fall under?
The 776487-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776487-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776487-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 776487-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776487-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Power and Signal Group have stock available or on a lead time for 776487-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776487-3 often in real-time on the comparison pages.
What if I can't find stock of 776487-3?
You can fill out our help required form which you can use to request a quote for 776487-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.