Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.45
|
1,083
in stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
1,083
in stock
|
Buy Now | |
element14
from US$4.21
|
1,083
in stock
|
Buy Now | |
Heilind Electronics
from US$3.05
|
488
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.05
|
114
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.25
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$3.85
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$4.39
|
4
in stock
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
Boersig
from US$2.71
|
-
|
Buy Now | |
Distrelec
from US$4.59
|
-
|
Buy Now | |
TE Store
from US$1.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Yellow |
Connector Code | 3 |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 31mm, 1.22in |
Width | 1.441in, 36.6mm |
Length | .997in, 25.33mm |
Nominal Voltage Architecture | 90V, 24V, 42V, 48V, 12V, 80V, 240V, 125V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .177in, 4.5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 22 |
Packaging Method | Package |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | .209in, 5.3mm |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Conn Housing, Plug, 6Pos Rohs Compliant: Yes |Te Connectivity 776433-3 | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 6POS | element14 |
AS 16, 6P PLUG ASSY, KEY 3 | Heilind Electronics |
Automotive Connectors AS 16 6P PLUG ASSY KEY 3 | Rapid Electronics |
6 Position Rectangular Housing Connector Plug Black 0.177 (4.50mm)" | Future Electronics |
Conn Housing PL 6 POS 4.5mm Crimp ST | Avnet America |
TE Connectivity - AMP Housing AS 16 6P PLUG ASSY KEY 3 | Distrelec |
AS 16, 6P PLUG ASSY, KEY 3 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776433-3 | Internal Number: 776433-3 | TE Connectivity | TE Store |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776433-3?
Additional datasheets, footprints and schematics for 776433-3 are listed on our Part Details page. You can also find images and similar parts to 776433-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776433-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776433-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776433-3 fall under?
The 776433-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776433-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776433-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 776433-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776433-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 776433-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776433-3 often in real-time on the comparison pages.
What if I can't find stock of 776433-3?
You can fill out our help required form which you can use to request a quote for 776433-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.