Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.94
|
No stock
|
Buy Now | |
RS Americas
from US$2.53
|
2,213
in stock
|
Buy Now | |
Heilind Electronics
from US$3.46
|
1,545
in stock
|
Buy Now | |
TTI Europe
from US$2.39
|
658
in stock
|
Buy Now | |
element14
from US$5.24
|
579
in stock
|
Buy Now | |
Farnell
from US$2.83
|
579
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.46
|
309
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
252
in stock
|
Buy Now | |
Rapid Electronics
from US$4.82
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
221
in stock
|
Buy Now | |
Future Electronics
from US$2.09
|
126
in stock
|
Buy Now | |
TE Store
from US$2.18
|
40
in stock
|
Buy Now | |
Distrelec
from US$6.74
|
18
in stock
|
Buy Now | |
Boersig
from US$3.39
|
9
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,008
in stock
|
Buy Now | |
Power and Signal Group
-
|
252
in stock
|
Buy Now | |
Sager
from US$2.49
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Connector Code | 1 |
Color | Red |
Cable Exit Angle | 180° |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 31.5mm, 1.24in |
Width | 36.8mm, 1.449in |
Length | 1.509in, 38.33mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 80V, 48V, 90V, 240V, 125V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 14 |
Sealable | Yes |
Row-to-Row Spacing | .209in, 5.3mm |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connector Plug Assembly, 12 Position, 14-18 AWG, Red, AmpSeal Series | TE Connectivity 776437-1 | RS Americas |
AS 16, 12P PLUG ASSY, KEY 1 | Heilind Electronics |
CONNECTOR HOUSING, PLUG, 6POS, 4.5MM | element14 |
Automotive Connectors PLUG ASSY 12PS 14-18 RED | Rapid Electronics |
Plug And Socket Connector Housing | Newark Electronics |
AMPSEAL 12 Position Dual Row Free Hanging In-Line Plug Housing | Future Electronics |
AS 16, 12P PLUG ASSY, KEY 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776437-1 | Internal Number: 776437-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing, Red, Plug, Poles - 12, Rows - 2 | Distrelec |
Conn Housing PL 12 POS 4.5mm Crimp ST Cable Mount | Avnet America |
Ampseal 16 12 way plug housing, 2 row | RS |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776437-1?
Additional datasheets, footprints and schematics for 776437-1 are listed on our Part Details page. You can also find images and similar parts to 776437-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776437-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776437-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776437-1 fall under?
The 776437-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776437-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776437-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776437-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776437-1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 776437-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776437-1 often in real-time on the comparison pages.
What if I can't find stock of 776437-1?
You can fill out our help required form which you can use to request a quote for 776437-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.