Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 820P-37699 |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
2,873
in stock
|
Buy Now | |
element14
from US$3.11
|
2,873
in stock
|
Buy Now | |
Farnell
from US$1.63
|
2,873
in stock
|
Buy Now | |
TE Store
from US$1.27
|
1,682
in stock
|
Buy Now | |
Heilind Electronics
from US$2.21
|
1,239
in stock
|
Buy Now | |
Rapid Electronics
from US$2.78
|
504
in stock
|
Buy Now | |
RS Americas
from US$1.77
|
299
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
264
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.21
|
206
in stock
|
Buy Now | |
Conrad
from US$3.14
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.06
|
21
in stock
|
Buy Now | |
Boersig
from US$1.95
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
528
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
Sager
from US$1.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Color | Red |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Connector Code | 1 |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Pin Diameter | .059in, 1.5mm |
Length | .978in, 24.83mm |
Height | 23.5mm, .925in |
Width | 36.8mm, 1.449in |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 22 |
Sealable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Conn, Housing, Ampseal Connector | Newark Electronics |
CONN, HOUSING, AMPSEAL CONNECTOR | element14 |
AS 16, 3P PLUG ASSY, KEY 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776429-1 | Internal Number: 776429-1 | Alias Number: 820P-37699 | TE Connectivity | TE Store |
AS 16, 3P PLUG ASSY, KEY 1 | Heilind Electronics |
Automotive Conn PLUG ASSY 3 POS RED 18-14 AWG | Rapid Electronics |
Connector, 16 Plug Assembly, 3 Position, 14-18AWG, Red, AmpSeal Series | TE Connectivity 776429-1 | RS Americas |
3 Position Single Row 4.5 mm Pitch Female Socket Plug Connector | Future Electronics |
Ampseal 16 3 way plug housing, 1 row | RS |
Content: 1 pc(s) | Conrad |
Conn Housing PL 3 POS 4.5mm Crimp ST | Avnet Abacus |
Automotive Connectors PLUG ASSY 3 POS RED 18-14 AWG | Sager |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776429-1?
Additional datasheets, footprints and schematics for 776429-1 are listed on our Part Details page. You can also find images and similar parts to 776429-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776429-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776429-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776429-1 fall under?
The 776429-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776429-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776429-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776429-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776429-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 776429-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776429-1 often in real-time on the comparison pages.
What if I can't find stock of 776429-1?
You can fill out our help required form which you can use to request a quote for 776429-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.