Status: | Unknown |
---|---|
Series: | AMPSEAL 16 Series |
RoHS: | Unknown |
Product Range | AMPSEAL 16 Series |
---|---|
Cable Exit Angle | 180° |
Rectangular Shell Size | - |
For Use With | AMPSEAL & AMPSEAL 16 Rectangular Housings |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
SVHC | No SVHC (15-Jan-2019) |
Backshell 2 way straight AmpSeal 16 | RS |
BACKSHELL, AS 16, 2 P, 0 EXIT, | Power and Signal Group |
BACKSHELL, AS 16, 2 P, 0 EXIT, NC 08 | Boersig |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Connector Accessories Backshell Kit | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2035047-1?
Additional datasheets, footprints and schematics for 2035047-1 are listed on our Part Details page. You can also find images and similar parts to 2035047-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2035047-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035047-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2035047-1 fall under?
The 2035047-1 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Hoods / Housings / Bases.
Can I view similar or alternative parts?
You can view similar parts to 2035047-1 when available in the Heavy Duty Hoods / Housings / Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2035047-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2035047-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2035047-1 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Power and Signal Group have stock available or on a lead time for 2035047-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2035047-1 often in real-time on the comparison pages.
What if I can't find stock of 2035047-1?
You can fill out our help required form which you can use to request a quote for 2035047-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.