Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 4 |
Number of Positions | 28 |
Height | 1.821in, 46.25mm |
Width | 3.258in, 82.75mm |
Length | 4.587in, 116.5mm |
Operating Voltage | 550VDC |
Nominal Voltage Architecture | 90V, 24V, 42V, 550V, 500V, 48V, 12V, 80V, 240V, 125V |
Centerline (Pitch) | .209in, 5.3mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Tray |
Packaging Quantity | 10 |
Sealable | Yes |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | .236in, 6mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLUG ASSY, 28 POS, KEY A, AMPSEAL 16 HL Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Number of Positions: 28 Centerline (Pitch): .209 in Centerline (Pitch): 5.3 mm Housing for Female Terminals Wire-to-Wire 28 .209" | Ampseal 16 Hybrid Lever Housing | Part Number: 2138839-1 | Internal Number: 2138839-1 | .209" | TE Connectivity | TE Store |
PLUG ASSY,28POS, KEY A, 16HL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2138839-1?
Additional datasheets, footprints and schematics for 2138839-1 are listed on our Part Details page. You can also find images and similar parts to 2138839-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138839-1 fall under?
The 2138839-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2138839-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138839-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138839-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138839-1 have stock available?
Authorised distributors including TE Store, RS, Avnet America and Power and Signal Group have stock available or on a lead time for 2138839-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138839-1 often in real-time on the comparison pages.
What if I can't find stock of 2138839-1?
You can fill out our help required form which you can use to request a quote for 2138839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.