Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$338.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$446.76
|
No stock
|
Buy Now | |
TE Store
from US$359.00
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$338.74
|
8
in stock
|
Buy Now | |
element14
from US$343.26
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$360.00
|
7
in stock
|
Buy Now | |
RS Americas
from US$349.42
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$360.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$354.00
|
-
|
Buy Now | |
Boersig
from US$366.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
SIZE 16 PRO-CRIMPER ASSY. Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 91337-1 | Internal Number: 91337-1 | TE Connectivity | TE Store |
Crimp Tool, Ratchet, 18-14Awg | Newark Electronics |
CRIMP TOOL, RATCHET, 18-14AWG | element14 |
SIZE 16 PRO-CRIMPER ASSY. | Heilind Electronics |
Pro-Crimper Crimp Tool, Size 16, Open Barrel, F Crimp, Adjustable, AMP Series | TE Connectivity 91337-1 | RS Americas |
AMP91337-1 | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 913 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP 14-18 AWG Size 16 Contacts |
Product Range | Te Connectivity / Amp 913 |
Where can I find additional details, specifications and documents for a 91337-1?
Additional datasheets, footprints and schematics for 91337-1 are listed on our Part Details page. You can also find images and similar parts to 91337-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91337-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91337-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91337-1 fall under?
The 91337-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91337-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91337-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91337-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91337-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 91337-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91337-1 often in real-time on the comparison pages.
What if I can't find stock of 91337-1?
You can fill out our help required form which you can use to request a quote for 91337-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.